onsemi Single Bipolar Transistors PN2484

Description
Bipolar (BJT) Transistor NPN 60V 100mA 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 100mA 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PN2484-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2484-ND
Single Bipolar Transistors PN2484-ND
Bipolar (BJT) Transistor NPN 60V 100mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 60V 100mA 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325660-PN2484 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325660-PN2484
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325660-PN2484
Manufacturer: onsemi Win Source Part Number: 1325660-PN2484 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 350mV @ 100µA, 1mA Current - Collector Cutoff (Max): 10nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10µA, 5V Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) ECCN: EAR99 Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: PN2484-NDR Base Product Number: PN248 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1325660-PN2484
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Standard Package: 2,000
Mounting: Through Hole
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 350mV @ 100µA, 1mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10µA, 5V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: PN2484-NDR
Base Product Number: PN248
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2484
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2484
TRANS NPN 60V 0.1A TO92-3

TRANS NPN 60V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PN2484-ND 1325660-PN2484 PN2484
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR183E6359HTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Bipolar Transistors - 1787091 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
Bipolar Transistors - 1460482 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details