Bipolar (BJT) Transistor NPN 15V 200mA 350mW Through Hole TO-92-3
15V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92 Product overview: PN2369 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN2369 can be used for catalog matching and distributor lookup.
TRANS NPN 15V 0.2A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PN2369-ND | 276-PN2369 | PN2369 |
| Product Name | Single Bipolar Transistors | 15V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| IC(max) | 200 milliamps | 200 milliamps | |
| VCEO | 15 volts | 15 volts |