Bipolar (BJT) Transistor NPN 30V 600mA 300MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 30V 600mA 300MHz 625mW Through Hole TO-92-3
Transistor, Fairchild, PN2222TF
Transistor, Fairchild, PN2222TF
Transistor, Fairchild, PN2222TF
TRANS NPN 30V 0.6A TO92-3
Bipolar Transistors - BJT NPN Gen Purp Amp
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PN2222TFCT-ND | 8061303 | 8061303P | PN2222TF | PN2222TF |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; To-92 | TO-92; TO-92 | ||
| Number of units in IC | 1 |