onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single PN200RM

Description
Win Source Part Number: 1085735-PN200RM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V Frequency - Transition: 250MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N4403TF; 2N4403TAR; 2N4403RLRPG; 2N4402TFR; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: PN200 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1085735-PN200RM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V Frequency - Transition: 250MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N4403TF; 2N4403TAR; 2N4403RLRPG; 2N4402TFR; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: PN200 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1085735-PN200RM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1085735-PN200RM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1085735-PN200RM
Win Source Part Number: 1085735-PN200RM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V Frequency - Transition: 250MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N4403TF; 2N4403TAR; 2N4403RLRPG; 2N4402TFR; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: PN200 Product Status: Obsolete

Win Source Part Number: 1085735-PN200RM
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V
Frequency - Transition: 250MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2N4403TF; 2N4403TAR; 2N4403RLRPG; 2N4402TFR;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: PN200
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Through-Hole 45V 0.5A 45 V Bipolar Transistor
283-PN200RM
Through-Hole 45V 0.5A 45 V Bipolar Transistor 283-PN200RM
TRANS PNP 45V 0.5A TO92-3 / Bipolar (BJT) Transistor PNP 45 V 500 mA 250MHz 625 mW Through Hole TO-92-3 Product overview: PN200RM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45V, 0.5A, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 45V, 0.5A, 45 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-PN200RM can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.5A TO92-3 / Bipolar (BJT) Transistor PNP 45 V 500 mA 250MHz 625 mW Through Hole TO-92-3 Product overview: PN200RM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45V, 0.5A, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 45V, 0.5A, 45 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-PN200RM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1085735-PN200RM 283-PN200RM
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Through-Hole 45V 0.5A 45 V Bipolar Transistor
Polarity PNP
Package Type TO-92; SOT3 Tape & Box (TB)
IC(max) 500 milliamps
Power Gain 100 dB
Operating Frequency 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-25R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR148SE6327BTSA1 - 1022694-BCR148SE6327BTSA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN - Pre-Biased (Dual)
Package Type SOT3; PG-SOT363-6
View Details
4 suppliers