Win Source Part Number: 1008815-PN200A
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 10,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 10mA, 1V
Frequency - Transition: 250MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-PN200A,ONSONSPN
Base Product Number: PN200
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 45V 500mA 250MHz 625mW Through Hole TO-92-3
PNP BJT Transistor, 45V VCEO, 500mA IC, 250MHz, TO-92 Product overview: PN200A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN200A can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.5A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1008815-PN200A | PN200A-ND | 276-PN200A | PN200A |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 45V 500mA 250MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| Power Gain | 300 dB | |||
| Operating Frequency | 250 MHz |