Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1239168-PN200
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 45V 500mA 250MHz 625mW Through Hole TO-92-3
TRANS PNP 45V 0.5A TO92-3 Product overview: PN200 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN200 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1239168-PN200 | PN200-ND | 276-PN200 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PN200 | Single Bipolar Transistors | 45V 0.5A Bipolar Transistor |
| Package Type | SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk |