onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single PN100RM

Description
Win Source Part Number: 1085733-PN100RM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 5V Frequency - Transition: 250MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): KSP2222ATF; 2N4401TAR; MPS2222A; 2N4400TA; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.21.0075 Mfr: Fairchild Semiconductor Other Names: 2156-PN100RM-FSTR,FA IFSCPN100RM Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1085733-PN100RM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 5V Frequency - Transition: 250MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): KSP2222ATF; 2N4401TAR; MPS2222A; 2N4400TA; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.21.0075 Mfr: Fairchild Semiconductor Other Names: 2156-PN100RM-FSTR,FA IFSCPN100RM Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1085733-PN100RM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1085733-PN100RM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1085733-PN100RM
Win Source Part Number: 1085733-PN100RM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 5V Frequency - Transition: 250MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): KSP2222ATF; 2N4401TAR; MPS2222A; 2N4400TA; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.21.0075 Mfr: Fairchild Semiconductor Other Names: 2156-PN100RM-FSTR,FA IFSCPN100RM Product Status: Obsolete

Win Source Part Number: 1085733-PN100RM
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 20mA, 200mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 5V
Frequency - Transition: 250MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): KSP2222ATF; 2N4401TAR; MPS2222A; 2N4400TA;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.21.0075
Mfr: Fairchild Semiconductor
Other Names: 2156-PN100RM-FSTR,FAIFSCPN100RM
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Through-Hole 45V 0.5A 45 V Bipolar Transistor
283-PN100RM
Through-Hole 45V 0.5A 45 V Bipolar Transistor 283-PN100RM
TRANS NPN 45V 0.5A TO92-3 / Bipolar (BJT) Transistor NPN 45 V 500 mA 250MHz 625 mW Through Hole TO-92-3 Product overview: PN100RM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45V, 0.5A, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 45V, 0.5A, 45 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-PN100RM can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.5A TO92-3 / Bipolar (BJT) Transistor NPN 45 V 500 mA 250MHz 625 mW Through Hole TO-92-3 Product overview: PN100RM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45V, 0.5A, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 45V, 0.5A, 45 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-PN100RM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1085733-PN100RM 283-PN100RM
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Through-Hole 45V 0.5A 45 V Bipolar Transistor
Polarity NPN
Package Type TO-92; SOT3 Bulk
IC(max) 500 milliamps
Power Gain 100 dB
Operating Frequency 250 MHz
Unlock Full Specs
to access all available technical data