Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085732-PN100D74Z
Mounting: SMD (SMT)
Frequency: 250 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 625 mW
Gain Bandwidth Product: 250 MHz
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-92-3
Alternative Parts (Cross-Reference): PN100D74ZPN100_D74Z;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 625 mW
Collector Base Voltage (VCBO): 75 V
Collector Emitter Breakdown Voltage: 45 V
Collector Emitter Voltage (VCEO): 45 V
Emitter Base Voltage (VEBO): 6 V
hFE Min: 100
Max Collector Current: 500 mA
Transition Frequency: 250 MHz
Collector Emitter Saturation Voltage: 400 mV
Continuous Collector Current: 500 mA
Trans NPN 45V 0.5A TO-92 Product overview: PN100D74Z from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-PN100D74Z can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1085732-PN100D74Z | 283-PN100D74Z |
| Product Name | TRANSISTORS - RF Transistors (BJT) - PN100D74Z | 45V 0.5A Bipolar Transistor |
| Polarity | NPN; NPN | NPN |
| Package Type | TO-92; SOT3; TO-92-3 | |
| IC(max) | 500 milliamps | |
| VCEO | 45 volts |