Clock Generator, 36MHz, CMOS, PDSO8
Peak EMI Reduction IC, General Purpose, WDFN8 2x2, 0.5P, 3000-REEL Product overview: PCS3PS550AG-08CR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PCS3PS550AG-08CR
Manufacturer: ON Semiconductor
Win Source Part Number: 1087094-PCS3PS550AG-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-WDFN (2x2)
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 36MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC 36MHz 1 8-WFDFN
IC CLK EMI REDUCTION FREQ 8WDFN
IC CLK EMI REDUCTION FREQ 8WDFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PCS3PS550AG-08CR | 728-PCS3PS550AG-08CR | 1087094-PCS3PS550AG-08CR | PCS3PS550AG-08CR-ND | PCS3PS550AG-08CR | PCS3PS550AG-08CR |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PCS3PS550AG-08CR | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | Clock | Clock | 1 | ||
| Features / Standards | RoHS | RoHS | Lead-Free | |||
| Package Type | Tape and Reel | Surface Mount; 8-WDFN (2x2) | Surface Mount; 8-WFDFN | Surface Mount; Surface Mount |