General Purpose Peak EMI Reduction IC, TSSOP 3.0x4.4x1.20mm Lead Count 8, 2500-REEL Product overview: PCS3P7303AG-08TR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PCS3P7303AG-08TR
Manufacturer: ON Semiconductor
Win Source Part Number: 1087091-PCS3P7303AG-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Clock Generator, 80MHz, CMOS, PDSO8
IC CLK EMI REDUCTION FREQ 8WDFN
IC CLK EMI REDUCTION FREQ 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PCS3P7303AG-08TR | 1087091-PCS3P7303AG-08TR | PCS3P7303AG-08TR | PCS3P7303AG-08TR | PCS3P7303AG-08TR |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PCS3P7303AG-08TR | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 8-TSSOP | SOP; SSOP | SSOP | Surface Mount; Surface Mount |
| Frequency | 80 MHz | 80 MHz | 80 MHz | ||
| Operating Temperature | 0.0 C (32 F) | -25 to 85 C (-13 to 185 F) | |||
| Features / Standards | RoHS | RoHS |