Clock Generator, 80MHz, CMOS, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 045658-PCS3P7303AG-0
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-WDFN (2x2)
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Clock Generator 10MHz to 80MHz-IN 80MHz-OUT 8-Pin WDFN T/R Product overview: PCS3P7303AG-08CR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 80MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 80MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PCS3P7303AG-08CR
IC CLK EMI REDUCTION FREQ 8WDFN
IC CLK EMI REDUCTION FREQ 8WDFN
IC CLK EMI REDUCTION FREQ 8WDFN
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PCS3P7303AG-08CR | 045658-PCS3P7303AG-08CR | 728-PCS3P7303AG-08CR | PCS3P7303AG-08CR | PCS3P7303AG-08CR | PCS3P7303AG-08CR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PCS3P7303AG-08CR | 10MHz 80MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Surface Mount; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | Clock | Clock | |||
| Features / Standards | RoHS | RoHS | ||||
| Package Type | Surface Mount; 8-WDFN (2x2) | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount |