Clock Generator IC, 32MHz, SOIC-8, 3.3V, Crystal Input Product overview: PCS3P25811AG08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MHz, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32MHz, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PCS3P25811AG08SR
Win Source Part Number: 1201308-PCS3P25811AG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): PCS3P25811AG-08SR;
Fake Threat In the Open Market: 84 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-PCS3P25811AG08S
IC CLOCK GEN 4-32MHZ 8-SOIC
IC CLOCK GEN 4-32MHZ 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PCS3P25811AG08SR | 1201308-PCS3P25811AG08SR | PCS3P25811AG08SR | PCS3P25811AG08SR |
| Product Name | 32MHz 3.3V SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; Surface Mount | SOIC | |
| Frequency | 32 MHz | 32 MHz | ||
| Operating Temperature | 0.0 C (32 F) |