IC 50MHz 1 8-WFDFN
IC CLOCK PEAK EMI GP 8WDFN
IC CLOCK PEAK EMI GP 8WDFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PCS3I8504AG-08CR-ND | PCS3I8504AG-08CR | PCS3I8504AG-08CR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator |
| Bus Interface | Clock | 1 | |
| Package Type | Surface Mount; 8-WFDFN | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts |