Manufacturer: ON Semiconductor
Win Source Part Number: 1087090-PCS3I7100AG-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 130MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Clock Generator, 130MHz, CMOS, PDSO6
Custom Clock Generator for Display Systems, TSOT23, 6-Lead, 2.9x1.6, 2500-REEL Product overview: PCS3I7100AG-06JR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PCS3I7100AG-06JR
IC CLK EMI REDUCTION FREQ TSOT-6
IC CLK EMI REDUCTION FREQ TSOT-6
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1087090-PCS3I7100AG-06JR | PCS3I7100AG-06JR | 728-PCS3I7100AG-06JR | PCS3I7100AG-06JR | PCS3I7100AG-06JR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PCS3I7100AG-06JR | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Yes; Clock Generator | |
| Bus Interface | Clock | CMOS | 1 | ||
| Package Type | Surface Mount; TSOT-23-6 | SOP | Tape and Reel | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts |