Manufacturer: ON Semiconductor
Win Source Part Number: 930166-PCS3I6100AG-0
Operating Temperature Range: -40°C ~ 85°C
Features: IC 130MHz 1 SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PCS3I6
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Clock Generator, 130MHz, CMOS, PDSO6
Spread Spectrum EMI Reduction IC for HD Display, TSOT23, 6-Lead, 2.9x1.6, 2500-REEL Product overview: PCS3I6100AG-06JR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PCS3I6100AG-06JR
IC CLK GEN VDP MULT PIXEL TSOT-6
IC CLK GEN VDP MULT PIXEL TSOT-6
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 930166-PCS3I6100AG-06JR | PCS3I6100AG-06JR | 728-PCS3I6100AG-06JR | PCS3I6100AG-06JR | PCS3I6100AG-06JR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PCS3I6100AG-06JR | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Yes; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; TSOT-23-6 | SOP | Tape and Reel | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |