Video Clock Generator, 108MHz, CMOS, PDSO8
"PLL Clock Generator IC 108MHz 1 8-SOIC (0.154"", 3.90mm Width)"
VDP Multiple Pixel Clock Generator, SOIC-8 Narrow Body, 2500-REEL Product overview: PCS1P2192AG-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PCS1P2192AG-08SR
Manufacturer: ON Semiconductor
Win Source Part Number: 1087089-PCS1P2192AG-
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
PLL Clock Generator IC 108MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLK GEN VDP MULT PIXEL 8SOIC
IC PLL CLOCK GENERATOR 8SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PCS1P2192AG-08SR | PCS1P2192AG-08SR-ND | 728-PCS1P2192AG-08SR | 1087089-PCS1P2192AG-08SR | PCS1P2192AG-08SR | PCS1P2192AG-08SR | PCS1P2192AG-08SR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PCS1P2192AG-08SR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | 1 | ||
| Package Type | SOP | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; 8-SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |