onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1405-TD-H PCP1405-TD-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 791603-PCP1405-TD-H Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 600mA (Ta) Family Name: PCP1405 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Manufacturer Package: SOT-89/PCP-1 Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 1.3V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 2.1nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 140pF @ 20V Vgs (Maximum): ±10V Power Dissipation (Maximum): 3.5W (Tc) Rds On (Maximum) @ Id, Vgs: 6.5 Ohm @ 300mA, 4.5V Alternative Parts (Cross-Reference): TN2524N8-G; TN2524N8; TN5325N8; TN5325N8-G; Introduction Date: July 23, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 791603-PCP1405-TD-H Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 600mA (Ta) Family Name: PCP1405 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Manufacturer Package: SOT-89/PCP-1 Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 1.3V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 2.1nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 140pF @ 20V Vgs (Maximum): ±10V Power Dissipation (Maximum): 3.5W (Tc) Rds On (Maximum) @ Id, Vgs: 6.5 Ohm @ 300mA, 4.5V Alternative Parts (Cross-Reference): TN2524N8-G; TN2524N8; TN5325N8; TN5325N8-G; Introduction Date: July 23, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1405-TD-H - 791603-PCP1405-TD-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1405-TD-H
791603-PCP1405-TD-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1405-TD-H 791603-PCP1405-TD-H
Manufacturer: ON Semiconductor Win Source Part Number: 791603-PCP1405-TD-H Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 600mA (Ta) Family Name: PCP1405 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Manufacturer Package: SOT-89/PCP-1 Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 1.3V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 2.1nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 140pF @ 20V Vgs (Maximum): ±10V Power Dissipation (Maximum): 3.5W (Tc) Rds On (Maximum) @ Id, Vgs: 6.5 Ohm @ 300mA, 4.5V Alternative Parts (Cross-Reference): TN2524N8-G; TN2524N8; TN5325N8; TN5325N8-G; Introduction Date: July 23, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 791603-PCP1405-TD-H
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 600mA (Ta)
Family Name: PCP1405
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Manufacturer Package: SOT-89/PCP-1
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 1.3V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 2.1nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 140pF @ 20V
Vgs (Maximum): ±10V
Power Dissipation (Maximum): 3.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.5 Ohm @ 300mA, 4.5V
Alternative Parts (Cross-Reference): TN2524N8-G; TN2524N8; TN5325N8; TN5325N8-G;
Introduction Date: July 23, 2014
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 0.6A 250V SOT-89

MOSFET NCH 0.6A 250V SOT-89

Buy Now Datasheet
Single FETs, MOSFETs - PCP1405-TD-H - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PCP1405-TD-H
Single FETs, MOSFETs PCP1405-TD-H
MOSFET N-CH 250V 600MA SOT89

MOSFET N-CH 250V 600MA SOT89

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PCP1405-TD-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PCP1405-TD-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PCP1405-TD-H
MOSFET N-CH 250V 600MA SOT89

MOSFET N-CH 250V 600MA SOT89

Supplier's Site
Mosfet, N-Ch, 250V, 0.6A, Sot-89; Transistor Polarity Onsemi - 07AH4454 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 0.6A, Sot-89; Transistor Polarity Onsemi
07AH4454
Mosfet, N-Ch, 250V, 0.6A, Sot-89; Transistor Polarity Onsemi 07AH4454
MOSFET, N-CH, 250V, 0.6A, SOT-89; Transistor Polarity:N Channel; Continuous Drain Current Id:600mA; Drain Source Voltage Vds:250V; On Resistance Rds(on):5ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 250V, 0.6A, SOT-89; Transistor Polarity:N Channel; Continuous Drain Current Id:600mA; Drain Source Voltage Vds:250V; On Resistance Rds(on):5ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 791603-PCP1405-TD-H PCP1405-TD-H PCP1405-TD-H PCP1405-TD-H 07AH4454
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1405-TD-H MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 0.6A, Sot-89; Transistor Polarity Onsemi
PD 3500 milliwatts 3500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT89 SOT89; TO-243AA TO-243AA TO-3; SOT89
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
MOSFETs - 2605057P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
8 suppliers