Manufacturer: ON Semiconductor
Win Source Part Number: 1087087-PCP1403-TD-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89/PCP-1
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 6.7nC @ 10V
Max Input Capacitance: 310pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 117 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Single PCP N-Channel Power MOSFET, 60V, 4.5A, 117mΩ, SOT-89 / PCP-1, 1000-REEL Product overview: PCP1403-TD-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.5A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, SOT-89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PCP1403-TD-H can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 60V, 4.5A, SOT-89; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.5A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:3.5W; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET N-CH 60V 4.5A SOT89/PCP-1
MOSFET N-CH 60V 4.5A SOT89/PCP-1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1087087-PCP1403-TD-H | 278-PCP1403-TD-H | 14AC4823 | PCP1403-TD-H | PCP1403-TD-H | PCP1403-TD-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1403-TD-H | N-Channel 60V 4.5A SOT-89 MOSFET Transistor | Mosfet, N-Ch, 60V, 4.5A, Sot-89; Channel Type Onsemi | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 3500 milliwatts | 3500 milliwatts | 3500 milliwatts | 3500 milliwatts | ||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |