onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1302-TD-H PCP1302-TD-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1087085-PCP1302-TD-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89/PCP-1 Dimension: TO-243AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 6.4nC @ 10V Max Input Capacitance: 262pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 266 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1087085-PCP1302-TD-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89/PCP-1 Dimension: TO-243AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 6.4nC @ 10V Max Input Capacitance: 262pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 266 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1302-TD-H - 1087085-PCP1302-TD-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1302-TD-H
1087085-PCP1302-TD-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1302-TD-H 1087085-PCP1302-TD-H
Manufacturer: ON Semiconductor Win Source Part Number: 1087085-PCP1302-TD-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89/PCP-1 Dimension: TO-243AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 6.4nC @ 10V Max Input Capacitance: 262pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 266 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1087085-PCP1302-TD-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89/PCP-1
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 6.4nC @ 10V
Max Input Capacitance: 262pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 266 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -3A SOT-89 MOSFET Transistor
278-PCP1302-TD-H
P-Channel -60V -3A SOT-89 MOSFET Transistor 278-PCP1302-TD-H
Single PCP P-Channel Power MOSFET, -60V, -3A, 266mΩ, SOT-89 / PCP-1, 1000-REEL Product overview: PCP1302-TD-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -3A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -3A, SOT-89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PCP1302-TD-H can be used for catalog matching and distributor lookup.

Single PCP P-Channel Power MOSFET, -60V, -3A, 266mΩ, SOT-89 / PCP-1, 1000-REEL Product overview: PCP1302-TD-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -3A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -3A, SOT-89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PCP1302-TD-H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PCP1302-TD-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PCP1302-TD-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PCP1302-TD-H
MOSFET P-CH 60V 3A SOT89/PCP-1

MOSFET P-CH 60V 3A SOT89/PCP-1

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet
Mosfet, P-Ch, -60V, -3A, Sot-89-3; Channel Type Onsemi - 42AC1837 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -3A, Sot-89-3; Channel Type Onsemi
42AC1837
Mosfet, P-Ch, -60V, -3A, Sot-89-3; Channel Type Onsemi 42AC1837
MOSFET, P-CH, -60V, -3A, SOT-89-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

MOSFET, P-CH, -60V, -3A, SOT-89-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - PCP1302-TD-H - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PCP1302-TD-H
Single FETs, MOSFETs PCP1302-TD-H
MOSFET P-CH 60V 3A SOT89/PCP-1

MOSFET P-CH 60V 3A SOT89/PCP-1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1087085-PCP1302-TD-H 278-PCP1302-TD-H PCP1302-TD-H PCP1302-TD-H 42AC1837 PCP1302-TD-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PCP1302-TD-H P-Channel -60V -3A SOT-89 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -60V, -3A, Sot-89-3; Channel Type Onsemi Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 3500 milliwatts 1300 milliwatts 3500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers