Bipolar Transistor, Low VCE (sat), NPN, 0.7 A, 200 V, SOT-89 / PCP-1, 1000-REEL Product overview: PCP1208-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7 A, 200 V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 0.7 A, 200 V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PCP1208-TD-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 888793-PCP1208-TD-H
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 200 V 700 mA 120MHz 1.3 W Surface Mount PCP
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCP1208
Categories: Discrete Semiconductor Products
Case / Package: PCP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: PCP1208-TD-HOSDKR, PCP1208-TD-HOSTR, PCP1208-TD-HOSCT, PCP1208-TD-H-ND
Bipolar (BJT) Transistor NPN 200V 700mA 120MHz 1.3W Surface Mount PCP
TRANS, BIPOLAR, 200V, 0.7A, TO-243 ROHS COMPLIANT: YES
TRANS NPN 200V 0.7A PCP
Bipolar Transistors - BJT BIP NPN 0.7A 200V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-PCP1208-TD-H | 888793-PCP1208-TD-H | PCP1208-TD-HOSTR-ND | 54AH9563 | PCP1208-TD-H | PCP1208-TD-H |
| Product Name | 0.7 A 200 V SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PCP1208-TD-H | Single Bipolar Transistors | Trans, Bipolar, 200V, 0.7A, To-243 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | |||
| IC(max) | 1500 milliamps | 700 milliamps | ||||
| VCEO | 30 volts | 200 volts | ||||
| VCBO | 220 volts | |||||
| fT | 120 MHz |