Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993454-PCP1201-TD-E
Mounting: SMD (SMT)
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: SOT-89
Alternative Parts (Cross-Reference): FCX605TA; FCX493TA; ZXTN19100CZTA; 2SC4132T100Q; 2SD2195T100;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Max Power Dissipation: 3.5 W
Collector Emitter Breakdown Voltage: 120 V
Transition Frequency: 130 MHz
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 993454-PCP1201-TD-E |
| Product Name | TRANSISTORS - RF Transistors (BJT) - PCP1201-TD-E |
| Polarity | NPN; NPN |
| Package Type | SOT3; SOT89; SOT-89 |
| VCEO | 120 volts |