onsemi Single Bipolar Transistors PCP1103-TD-H

Description
Bipolar (BJT) Transistor PNP 30V 1.5A 450MHz 3.5W Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 1.5A 450MHz 3.5W Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PCP1103-TD-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PCP1103-TD-HOSTR-ND
Single Bipolar Transistors PCP1103-TD-HOSTR-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 450MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor PNP 30V 1.5A 450MHz 3.5W Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - PCP1103-TD-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PCP1103-TD-HOSCT-ND
Single Bipolar Transistors PCP1103-TD-HOSCT-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 450MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor PNP 30V 1.5A 450MHz 3.5W Surface Mount PCP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PCP1103-TD-H - 888792-PCP1103-TD-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PCP1103-TD-H
888792-PCP1103-TD-H
TRANSISTORS - Transistors (BJT) - Single - PCP1103-TD-H 888792-PCP1103-TD-H
Manufacturer: ON Semiconductor Win Source Part Number: 888792-PCP1103-TD-H Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 1.5 A 450MHz 3.5 W Surface Mount PCP Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: PCP1103 Categories: Discrete Semiconductor Products Case / Package: PCP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: PCP1103-TD-HOSDKR, PCP1103-TD-H-ND, PCP1103-TD-HOSTR, PCP1103-TD-HOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 888792-PCP1103-TD-H
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 1.5 A 450MHz 3.5 W Surface Mount PCP
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCP1103
Categories: Discrete Semiconductor Products
Case / Package: PCP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: PCP1103-TD-HOSDKR, PCP1103-TD-H-ND, PCP1103-TD-HOSTR, PCP1103-TD-HOSCT

Buy Now Datasheet
Singapore, Singapore
-30V -1.5A SOT-89 Bipolar Transistor
276-PCP1103-TD-H
-30V -1.5A SOT-89 Bipolar Transistor 276-PCP1103-TD-H
Bipolar Transistor, -30V, -1.5A, Low VCE(sat) PNP Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: PCP1103-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -1.5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -1.5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PCP1103-TD-H can be used for catalog matching and distributor lookup.

Bipolar Transistor, -30V, -1.5A, Low VCE(sat) PNP Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: PCP1103-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -1.5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -1.5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PCP1103-TD-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PCP1103-TD-H
Bipolar Transistors - BJT PCP1103-TD-H
Bipolar Transistors - BJT BIP PNP 1.5A 30V

Bipolar Transistors - BJT BIP PNP 1.5A 30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PCP1103-TD-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PCP1103-TD-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PCP1103-TD-H
TRANS PNP 30V 1.5A PCP

TRANS PNP 30V 1.5A PCP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PCP1103-TD-HOSTR-ND 888792-PCP1103-TD-H 276-PCP1103-TD-H PCP1103-TD-H PCP1103-TD-H
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PCP1103-TD-H -30V -1.5A SOT-89 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-243AA SOT3; PCP
IC(max) 1500 milliamps 1500 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1220658 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K-40E6327 - ODG (Origin Data Global)
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
View Details