onsemi Electrical Parts - PCA9655EDTR2G PCA9655EDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1236122-PCA9655EDTR2 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: POR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 42mA Interrupt Output: Yes Family Name: PCA9655E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 100kHz Manufacturer Package: 24-TSSOP Introduction Date: February 15, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1236122-PCA9655EDTR2 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: POR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 42mA Interrupt Output: Yes Family Name: PCA9655E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 100kHz Manufacturer Package: 24-TSSOP Introduction Date: February 15, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PCA9655EDTR2G - 1236122-PCA9655EDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PCA9655EDTR2G
1236122-PCA9655EDTR2G
Electrical Parts - PCA9655EDTR2G 1236122-PCA9655EDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1236122-PCA9655EDTR2 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: POR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 42mA Interrupt Output: Yes Family Name: PCA9655E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 100kHz Manufacturer Package: 24-TSSOP Introduction Date: February 15, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1236122-PCA9655EDTR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: POR
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 1.65 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 42mA
Interrupt Output: Yes
Family Name: PCA9655E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 100kHz
Manufacturer Package: 24-TSSOP
Introduction Date: February 15, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - PCA9655EDTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9655EDTR2G
Interface - I/O Expanders PCA9655EDTR2G
IC I/O EXPANDER I2C 16B 24-TSSOP

IC I/O EXPANDER I2C 16B 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1236122-PCA9655EDTR2G PCA9655EDTR2G
Product Name Electrical Parts - PCA9655EDTR2G Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - TCA6408PW - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
SAS Expander - 2x28 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 28
View Details