onsemi Interface - I/O Expanders PCA9654EDR2G

Description
IC I/O EXPANDER 8BIT I2C 16SOIC
Description
IC I/O EXPANDER 8BIT I2C 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA9654EDR2G is an 8-bit I/O expander designed for I2C and SMBus applications, providing a flexible solution for GPIO expansion. It features eight configurable I/O pins that can be set as either inputs or outputs, with the ability to invert the polarity of the input register. The device supports a wide operating voltage range from 1.65 V to 5.5 V and can handle a sink current of up to 30 mA on the SDA line. The PCA9654EDR2G includes an active-low interrupt output that signals when an input state changes, enhancing responsiveness in applications. It allows for up to 64 devices to be connected on the same I2C bus through three address pins. The device supports various I2C clock frequencies, including standard mode at 100 kHz, fast mode at 400 kHz, and fast mode+ at 1 MHz. Additionally, it is designed with low standby current and includes noise filtering on the SCL/SDA inputs. The PCA9654EDR2G is available in a SOIC-16 package and is compliant with RoHS standards, being both Pb-free and halogen-free. This makes it suitable for a range of applications requiring reliable GPIO expansion with minimal power consumption.

Datasheet Summary
Powered by GS/AI

The PCA9654EDR2G is an 8-bit I/O expander designed for I2C and SMBus applications, providing a flexible solution for GPIO expansion. It features eight configurable I/O pins that can be set as either inputs or outputs, with the ability to invert the polarity of the input register. The device supports a wide operating voltage range from 1.65 V to 5.5 V and can handle a sink current of up to 30 mA on the SDA line. The PCA9654EDR2G includes an active-low interrupt output that signals when an input state changes, enhancing responsiveness in applications. It allows for up to 64 devices to be connected on the same I2C bus through three address pins. The device supports various I2C clock frequencies, including standard mode at 100 kHz, fast mode at 400 kHz, and fast mode+ at 1 MHz. Additionally, it is designed with low standby current and includes noise filtering on the SCL/SDA inputs. The PCA9654EDR2G is available in a SOIC-16 package and is compliant with RoHS standards, being both Pb-free and halogen-free. This makes it suitable for a range of applications requiring reliable GPIO expansion with minimal power consumption.

Suppliers

Company
Product
Description
Supplier Links
Interface - I/O Expanders - PCA9654EDR2G - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9654EDR2G
Interface - I/O Expanders PCA9654EDR2G
IC I/O EXPANDER 8BIT I2C 16SOIC

IC I/O EXPANDER 8BIT I2C 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Bus Expanders
Product Number PCA9654EDR2G
Product Name Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - MCP23S08-E/SO - Lingto Electronic Limited
Specs
Bus Protocols SPI
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details