onsemi Lvl Translating I2C Bus Repeater, Msop-8; No. Of Inputs Onsemi PCA9517ADMR2G.

Description
LVL TRANSLATING I2C BUS REPEATER, MSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:53ns; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
LVL TRANSLATING I2C BUS REPEATER, MSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:53ns; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lvl Translating I2C Bus Repeater, Msop-8; No. Of Inputs Onsemi - 50AC6541 - Newark, An Avnet Company
Chicago, IL, United States
Lvl Translating I2C Bus Repeater, Msop-8; No. Of Inputs Onsemi
50AC6541
Lvl Translating I2C Bus Repeater, Msop-8; No. Of Inputs Onsemi 50AC6541
LVL TRANSLATING I2C BUS REPEATER, MSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:53ns; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

LVL TRANSLATING I2C BUS REPEATER, MSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:53ns; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 50AC6541
Product Name Lvl Translating I2C Bus Repeater, Msop-8; No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204PW-Q100J - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 427670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details