onsemi No. Of Inputs Onsemi PCA9306USG.

Description
No. of Inputs:2Inputs; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:US8; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
No. of Inputs:2Inputs; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:US8; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Onsemi - 28AC0515 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Onsemi
28AC0515
No. Of Inputs Onsemi 28AC0515
No. of Inputs:2Inputs; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:US8; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

No. of Inputs:2Inputs; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:US8; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 28AC0515
Product Name No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
Translators, Level Shifters - 1727-7456-1-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers