Win Source Part Number: 1145447-PCA9306FMUTC
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1 V ~ 3.6 V
Voltage - VCCB: 1.8 V ~ 5.5 V
Package / Case: 8-UFDFN
Supplier Device Package: 8-UDFN (1.45x1)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: PCA9306FMUTCGOSCT,PC
Base Product Number: PCA9306
IC TRNSLTR BIDIRECTIONAL 8UDFN
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-UDFN (1.45x1)
IC TRNSLTR BIDIRECTIONAL 8UDFN
LEVEL TRANSLATOR, 2I/P, UDFN-8; No. of Inputs:2; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:UDFN; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 8UDFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1145447-PCA9306FMUTCG | PCA9306FMUTCG | PCA9306FMUTCG | PCA9306FMUTCG | 42Y0914 | PCA9306FMUTCG |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Level Translator, 2I/p, Udfn-8; No. Of Inputs Onsemi | Translators, Level Shifters |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Translation | Both | |||||
| Features | Auto-direction Sensing | RoHS | RoHS | |||
| Package Type | 8-UFDFN | 8-UFDFN |