Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRNSLTR BIDIRECTIONAL 8TSSOP
IC TRNSLTR BIDIRECTIONAL 8TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRNSLTR BIDIRECTIONAL 8TSSOP
LEVEL TRANSLATOR, 2I/P, TSSOP-8; No. of Inputs:2Inputs; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | PCA9306DTR2GOSTR-ND | PCA9306DTR2G | PCA9306DTR2G | PCA9306DTR2G | PCA9306DTR2G | 42Y0913 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Level Translator, 2I/p, Tssop-8; No. Of Inputs Onsemi |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Output Type | Open Drain | Open Drain | Open Drain; Open Drain | |||
| Features | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |