onsemi Logic - Logic - Translators, Level Shifters - PCA9306AMUTCG PCA9306AMUTCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 061199-PCA9306AMUTCG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1.8V to 5.5V Input Signal: MECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-UQFN (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 061199-PCA9306AMUTCG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1.8V to 5.5V Input Signal: MECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-UQFN (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PCA9306AMUTCG - 061199-PCA9306AMUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PCA9306AMUTCG
061199-PCA9306AMUTCG
Logic - Logic - Translators, Level Shifters - PCA9306AMUTCG 061199-PCA9306AMUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 061199-PCA9306AMUTCG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 3.6V Voltage - VCCB: 1.8V to 5.5V Input Signal: MECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-UQFN (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 061199-PCA9306AMUTCG
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1V to 3.6V
Voltage - VCCB: 1.8V to 5.5V
Input Signal: MECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-UQFN (1.6x1.6)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 061199-PCA9306AMUTCG
Product Name Logic - Logic - Translators, Level Shifters - PCA9306AMUTCG
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697379 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details