The PC3H712NIP0F is a phototransistor photocoupler in a 4-pin mini-flat, half-pitch package with a lead pitch of 1.27 mm. It features an input-output isolation voltage of 2.5 kV rms, a collector-emitter voltage rating of 80 V, and a minimum common mode rejection ratio of 10 kV/µs. The current transfer ratio ranges from 1.0 mA to 2.5 mA at an input current of 0.5 mA and a collector-emitter voltage of 5 V. The device is compliant with UL1577 for double protection isolation, UL 94 V-0 for flammability, and RoHS directives. It is packaged in tape and reel for automated assembly, with a product mass of approximately 0.05 g. The operating temperature range is -30 °C to +100 °C, and storage temperature ranges from -40 °C to +125 °C.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC3H712NIP0F from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H712NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3H712NIP0F |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 50000 milliamps |