onsemi PMIC - PMIC - Power Management - Specialized - PACVGA201QR PACVGA201QR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 026376-PACVGA201QR Packaging: Reel - TR Applications: ESD Protection, VGA Port Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QSOP Supply Voltage - Operating: 5V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 026376-PACVGA201QR Packaging: Reel - TR Applications: ESD Protection, VGA Port Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QSOP Supply Voltage - Operating: 5V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PACVGA201QR - 026376-PACVGA201QR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PACVGA201QR
026376-PACVGA201QR
PMIC - PMIC - Power Management - Specialized - PACVGA201QR 026376-PACVGA201QR
Manufacturer: ON Semiconductor Win Source Part Number: 026376-PACVGA201QR Packaging: Reel - TR Applications: ESD Protection, VGA Port Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QSOP Supply Voltage - Operating: 5V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 026376-PACVGA201QR
Packaging: Reel - TR
Applications: ESD Protection, VGA Port
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 5V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - PACVGA201QR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PACVGA201QR
Power Management - Specialized PACVGA201QR
ESD Protection, VGA Port PMIC 16-QSOP

ESD Protection, VGA Port PMIC 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 026376-PACVGA201QR PACVGA201QR
Product Name PMIC - PMIC - Power Management - Specialized - PACVGA201QR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1915079P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers