600 Watt SMB Transient Voltage Suppressor, 8.2 V, Unidirectional, SMB, 2500-REEL Product overview: P6SMB8.2AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 8.2 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB8.2AT3G can be used for catalog matching and distributor lookup.
TVS DIODE 7.02V 12.1V 425TEPBGA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6SMB8.2AT3G | P6SMB8.2AT3G |
| Product Name | 8.2 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |
| Package | SMB; SMB |