Filter IC Order 5MHz 8-WDFN (2x2)
IC FILTER 5MHZ 8WDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | P6P82PS01AG-08CR-ND | P6P82PS01AG-08CR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; 8-WFDFN | |
| Supply Voltage | 3.3 volts |