600W TVS Diode, 51V DC, Unidirectional, DO-15, Through Hole Product overview: P6KE51A from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE51A can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 51V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE51A | 58K2105 |
| Product Name | Through-Hole 600W 51V TVS Protection Diode | Tvs Diode, 600W, 51V, Do-15; Product Range Onsemi |
| Configuration | Single | |
| RoHS Compliant | RoHS | RoHS |
| Package | Bulk | DO-204AC |
| Peak Pulse Power | 600 watts |