Trans Voltage Suppressor Diode, 600W, 376V V(RWM), Unidirectional, 1 Element, Silicon, DO-15
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1085825-P6KE440A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 376V
Minimum Breakdown Voltage: 418V
Max Clamping Voltage: 602V
Peak Pulse Current(Ippm): 1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
TVS DIODE, 600W, 440V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
| Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE440A | 1085825-P6KE440A | 58K2103 |
| Product Name | TVS - TVS - Diodes - P6KE440A | Tvs Diode, 600W, 440V, Do-15; Product Range Onsemi | |
| Package | DO-15; DO-15 | DO-15; DO-15 | |
| VWM | 376 volts | ||
| IPPM | 1 amps | ||
| VC | 602 volts | 602 volts |