Trans Voltage Suppressor Diode, 600W, 25.6V V(RWM), Bidirectional, 1 Element, Silicon
Trans Voltage Suppressor Diode, 600W, 25.6V V(RWM), Bidirectional, 1 Element, Silicon
TVS DIODE, 600W, 30V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
| Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE30CA | 72K9304 |
| Product Name | Tvs Diode, 600W, 30V, Do-15; Product Range Onsemi | |
| Direction | Bidirectional |