Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1085790-P6KE220A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 185V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 1.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
TVS DIODE, 600W, 220V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085790-P6KE220A | 58K2088 |
| Product Name | TVS - TVS - Diodes - P6KE220A | Tvs Diode, 600W, 220V, Do-15; Product Range Onsemi |
| Package | DO-15; DO-15 | DO-15; DO-15 |
| VWM | 185 volts | |
| IPPM | 1.9 amps | |
| VC | 328 volts |