Trans Voltage Suppressor Diode, 600W, 15.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-15
TVS DIODE, 600W, 18V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
| Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE18A | 58K2080 |
| Product Name | Tvs Diode, 600W, 18V, Do-15; Product Range Onsemi | |
| Direction | Unidirectional |