TVS DIODE, 600W, 12V, DO-15; Product Range:P6KE1 Series; TVS Polarity:Unidirectio
TRANS VOLTAGE SUPPRESSOR DIODE,
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 58K2065 | P6KE12A |
| Product Name | Tvs Diode, 600W, 12V, Do-15; Product Range Onsemi | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | DO-15; DO-15 | |
| Pin Count | 2 |