TRANS VOLTAGE SUPPRESSOR DIODE,
TVS DIODE, 600W, 120V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE120CA | 58K2067 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 120V, Do-15; Product Range Onsemi |
| Package | DO-15; DO-15 (DO-204AC) | DO-15; DO-15 |
| Peak Pulse Power | 600 watts | |
| VC | 165 volts | |
| VBR | 114 volts | 114 volts |