onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P5P2309AF-1H16SR P5P2309AF-1H16SR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1085714-P5P2309AF-1H 16SR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1085714-P5P2309AF-1H 16SR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P5P2309AF-1H16SR - 1085714-P5P2309AF-1H16SR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P5P2309AF-1H16SR
1085714-P5P2309AF-1H16SR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P5P2309AF-1H16SR 1085714-P5P2309AF-1H16SR
Manufacturer: ON Semiconductor Win Source Part Number: 1085714-P5P2309AF-1H 16SR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1085714-P5P2309AF-1H16SR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1085714-P5P2309AF-1H16SR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P5P2309AF-1H16SR
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 5485DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers