IC CLK EMI REDUCTION FREQ 8WDFN Product overview: P3P85G00AG-08CR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3P85G00AG-08CR can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 930168-P3P85G00AG-08
Features: IC - 8-WDFN
Package: 8-WDFN
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: P3P85G
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLK EMI REDUCTION FREQ 8WDFN
IC CLK EMI REDUCTION FREQ 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-P3P85G00AG-08CR | 930168-P3P85G00AG-08CR | P3P85G00AG-08CR | P3P85G00AG-08CR |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P85G00AG-08CR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 8-WDFN (2x2) | Surface Mount; Surface Mount |