Manufacturer: ON Semiconductor
Win Source Part Number: 1234361-P3P8203AMTTB
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN
Frequency - Max: 36MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/Yes
Part Status: Obsolete(EOL)
Family Name: P3P8203
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-WDFN (2x2)
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
General Purpose Peak EMI Reduction Device General Purpose Peak EMI Reduction Device, WDFN8 2x2, 0.5P, 3000-REEL Product overview: P3P8203AMTTBG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3P8203AMTTBG can be used for catalog matching and distributor lookup.
IC 36MHz 1 8-WFDFN
IC CLK GEN EMI MODULATOR 8-WDFN
IC CLK GEN EMI MODULATOR 8-WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1234361-P3P8203AMTTBG | 728-P3P8203AMTTBG | P3P8203AMTTBG-ND | P3P8203AMTTBG | P3P8203AMTTBG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P8203AMTTBG | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | 1 | ||
| Package Type | Surface Mount | Tape and Reel | Surface Mount; 8-WFDFN | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |