The P3P73U00AG-08CR is a Peak EMI reduction integrated circuit designed for USB applications, operating within an input frequency range of 10MHz to 70MHz depending on the supply voltage of 3.3V or 2.5V. It features a modulated clock output and includes a Frequency Selection control to choose between two frequency ranges. The device operates over a commercial temperature range and is available in an 8-pin TDFN package measuring 2mm x 2mm. It supports analog spread selection and modulation rate options, making it suitable for various applications requiring precise clock generation with reduced electromagnetic interference. The part is compliant with USB 2.0 standards and is designed to be a drop-in solution for existing designs.
Clock Generator, 70MHz, CMOS, PDSO8
IC 70MHz 1 8-WDFN
IC CLK EMI REDUCTION FREQ 8WDFN
IC CLK EMI REDUCTION FREQ 8WDFN
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | P3P73U00AG-08CR | P3P73U00AG-08CR-ND | P3P73U00AG-08CR | P3P73U00AG-08CR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator |
| Bus Interface | CMOS | Clock | 1 | |
| Features / Standards | RoHS | Lead-Free | ||
| Package Type | Surface Mount; 8-WDFN | Surface Mount; Surface Mount |