onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00EG-16TR P3P623S00EG-16TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 768856-P3P623S00EG-1 6TR Series: Timing-Safe Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 3P623S00 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Introduction Date: January 08, 2010 ECCN: EAR99 Country of Origin: India Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 768856-P3P623S00EG-1 6TR Series: Timing-Safe Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 3P623S00 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Introduction Date: January 08, 2010 ECCN: EAR99 Country of Origin: India Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00EG-16TR - 768856-P3P623S00EG-16TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00EG-16TR
768856-P3P623S00EG-16TR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00EG-16TR 768856-P3P623S00EG-16TR
Manufacturer: ON Semiconductor Win Source Part Number: 768856-P3P623S00EG-1 6TR Series: Timing-Safe Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 3P623S00 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Introduction Date: January 08, 2010 ECCN: EAR99 Country of Origin: India Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 768856-P3P623S00EG-16TR
Series: Timing-Safe
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 50MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: 3P623S00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Introduction Date: January 08, 2010
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TSSOP Clock and Timing IC - 728-P3P623S00EG-16TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-P3P623S00EG-16TR
TSSOP Clock and Timing IC 728-P3P623S00EG-16TR
IC CLK EMI REDUCTION FRE 16TSSOP / Zero Delay Buffer 1-Out Single-Ended 16-Pin TSSOP T/R Product overview: P3P623S00EG-16TR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3P623S00EG-16TR can be used for catalog matching and distributor lookup.

IC CLK EMI REDUCTION FRE 16TSSOP / Zero Delay Buffer 1-Out Single-Ended 16-Pin TSSOP T/R Product overview: P3P623S00EG-16TR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3P623S00EG-16TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00EG-16TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P3P623S00EG-16TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3P623S00EG-16TR
IC CLK EMI REDUCTION FRE 16TSSOP

IC CLK EMI REDUCTION FRE 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 768856-P3P623S00EG-16TR 728-P3P623S00EG-16TR P3P623S00EG-16TR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00EG-16TR TSSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount Reel package Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data