onsemi Clock Generators, PLLs, Frequency Synthesizers P3P623S00BG-08TR

Description
"IC 50MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC 50MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - P3P623S00BG-08TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
P3P623S00BG-08TR-ND
Clock Generators, PLLs, Frequency Synthesizers P3P623S00BG-08TR-ND
"IC 50MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"IC 50MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - P3P623S00BG-08TR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, S Series, 1 True Output(s), 0 Inverted Output(s), PDSO8

PLL Based Clock Driver, S Series, 1 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00BG-08TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P3P623S00BG-08TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3P623S00BG-08TR
IC CLK EMI REDUCTION FREQ 8TSSOP

IC CLK EMI REDUCTION FREQ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00BG-08TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
P3P623S00BG-08TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers P3P623S00BG-08TR
IC CLK EMI REDUCTION FREQ 8TSSOP

IC CLK EMI REDUCTION FREQ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number P3P623S00BG-08TR-ND P3P623S00BG-08TR P3P623S00BG-08TR P3P623S00BG-08TR
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator Yes; Clock Generator
Bus Interface Clock 1
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP Surface Mount; Surface Mount SSOP
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
CDC421A106 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A106RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details