onsemi Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3P25812AG-08SR

Description
Win Source Part Number: 1192588-P3P25812AG-0 8SR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel Frequency - Max: 64MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.8V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): P3P25812AG08SR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: P3P25812AG08SROSTR-N D,P3P25812AG08SROSDK R,P3P25812AG-08SROSD KR,P3P25812AG08SROSC T-ND,P3P25812AG08SRO STR,ONSONSP3P25812AG -08SR,P3P25812AG08SR ,P3P25812AG-08SROSCT ,2156-P3P25812AG-08S R-ONTR,P3P25812AG08S ROSCT,P3P25812AG-08S ROSTR,P3P25812AG08SR OSDKR-ND,P3P25812AG- 08SR-ND Base Product Number: P3P258 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1192588-P3P25812AG-0 8SR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel Frequency - Max: 64MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.8V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): P3P25812AG08SR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: P3P25812AG08SROSTR-N D,P3P25812AG08SROSDK R,P3P25812AG-08SROSD KR,P3P25812AG08SROSC T-ND,P3P25812AG08SRO STR,ONSONSP3P25812AG -08SR,P3P25812AG08SR ,P3P25812AG-08SROSCT ,2156-P3P25812AG-08S R-ONTR,P3P25812AG08S ROSCT,P3P25812AG-08S ROSTR,P3P25812AG08SR OSDKR-ND,P3P25812AG- 08SR-ND Base Product Number: P3P258 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1192588-P3P25812AG-08SR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1192588-P3P25812AG-08SR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1192588-P3P25812AG-08SR
Win Source Part Number: 1192588-P3P25812AG-0 8SR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel Frequency - Max: 64MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.8V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): P3P25812AG08SR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: P3P25812AG08SROSTR-N D,P3P25812AG08SROSDK R,P3P25812AG-08SROSD KR,P3P25812AG08SROSC T-ND,P3P25812AG08SRO STR,ONSONSP3P25812AG -08SR,P3P25812AG08SR ,P3P25812AG-08SROSCT ,2156-P3P25812AG-08S R-ONTR,P3P25812AG08S ROSCT,P3P25812AG-08S ROSTR,P3P25812AG08SR OSDKR-ND,P3P25812AG- 08SR-ND Base Product Number: P3P258 Product Status: Obsolete

Win Source Part Number: 1192588-P3P25812AG-08SR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Frequency - Max: 64MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.8V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): P3P25812AG08SR;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: P3P25812AG08SROSTR-ND,P3P25812AG08SROSDKR,P3P25812AG-08SROSDKR,P3P25812AG08SROSCT-ND,P3P25812AG08SROSTR,ONSONSP3P25812AG-08SR,P3P25812AG08SR,P3P25812AG-08SROSCT,2156-P3P25812AG-08SR-ONTR,P3P25812AG08SROSCT,P3P25812AG-08SROSTR,P3P25812AG08SROSDKR-ND,P3P25812AG-08SR-ND
Base Product Number: P3P258
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
64MHZ SOIC Clock and Timing IC
728-P3P25812AG-08SR
64MHZ SOIC Clock and Timing IC 728-P3P25812AG-08SR
IC CLOCK GEN 8-64MHZ 8-SOIC Product overview: P3P25812AG-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 64MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3P25812AG-08SR can be used for catalog matching and distributor lookup.

IC CLOCK GEN 8-64MHZ 8-SOIC Product overview: P3P25812AG-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 64MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3P25812AG-08SR can be used for catalog matching and distributor lookup.

Supplier's Site
 - P3P25812AG-08SR - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 64MHz, CMOS, PDSO8

Clock Generator, 64MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P25812AG-08SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
P3P25812AG-08SR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers P3P25812AG-08SR
IC CLOCK GEN 8-64MHZ 8-SOIC

IC CLOCK GEN 8-64MHZ 8-SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P25812AG-08SR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P3P25812AG-08SR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3P25812AG-08SR
IC CLOCK GEN 8-64MHZ 8-SOIC

IC CLOCK GEN 8-64MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1192588-P3P25812AG-08SR 728-P3P25812AG-08SR P3P25812AG-08SR P3P25812AG-08SR P3P25812AG-08SR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 64MHZ SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Yes; Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS CMOS 1
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Tape and Reel SOP SOIC Surface Mount; Surface Mount
Supply Voltage 2.8 to 3.6 volts
Unlock Full Specs
to access all available technical data