onsemi 1.8 V 2.5 V 3.3 V Clock and Timing IC P3MS650100H-4CR

Description
PLL Based Clock Driver, 3M Series, 1 True Output(s), 0 Inverted Output(s), PDSO4
Request a Quote Datasheet
Description
PLL Based Clock Driver, 3M Series, 1 True Output(s), 0 Inverted Output(s), PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - P3MS650100H-4CR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 3M Series, 1 True Output(s), 0 Inverted Output(s), PDSO4

PLL Based Clock Driver, 3M Series, 1 True Output(s), 0 Inverted Output(s), PDSO4

Supplier's Site Datasheet
1.8 V 2.5 V 3.3 V Clock and Timing IC - 728-P3MS650100H-4CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8 V 2.5 V 3.3 V Clock and Timing IC
728-P3MS650100H-4CR
1.8 V 2.5 V 3.3 V Clock and Timing IC 728-P3MS650100H-4CR
Peak EMI Reduction Clock Generator, LVCMOS, 1.8 V /2.5 V / 3.3 V, WDFN4, 1x1.2, 0.5P, 3000-REEL Product overview: P3MS650100H-4CR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 2.5 V, 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8 V, 2.5 V, 3.3 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3MS650100H-4CR can be used for catalog matching and distributor lookup.

Peak EMI Reduction Clock Generator, LVCMOS, 1.8 V /2.5 V / 3.3 V, WDFN4, 1x1.2, 0.5P, 3000-REEL Product overview: P3MS650100H-4CR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 2.5 V, 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8 V, 2.5 V, 3.3 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3MS650100H-4CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3MS650100H-4CR - 888347-P3MS650100H-4CR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3MS650100H-4CR
888347-P3MS650100H-4CR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3MS650100H-4CR 888347-P3MS650100H-4CR
Manufacturer: ON Semiconductor Win Source Part Number: 888347-P3MS650100H-4 CR Operating Temperature Range: -20°C ~ 85°C Features: IC 60MHz 1 4-WFDFN Package: Reel - TR Package: 4-WFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: P3MS65 Categories: Integrated Circuits (ICs) Case / Package: 4-WDFN (1x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 888347-P3MS650100H-4CR
Operating Temperature Range: -20°C ~ 85°C
Features: IC 60MHz 1 4-WFDFN
Package: Reel - TR
Package: 4-WFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: P3MS65
Categories: Integrated Circuits (ICs)
Case / Package: 4-WDFN (1x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
P3MS650100H-4CR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers P3MS650100H-4CR
IC CLK GEN EMI REDUCTION 4WDFN

IC CLK GEN EMI REDUCTION 4WDFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3MS650100H-4CR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P3MS650100H-4CR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3MS650100H-4CR
IC CLK GEN EMI REDUCTION 4WDFN

IC CLK GEN EMI REDUCTION 4WDFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number P3MS650100H-4CR 728-P3MS650100H-4CR 888347-P3MS650100H-4CR P3MS650100H-4CR P3MS650100H-4CR
Product Name 1.8 V 2.5 V 3.3 V Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3MS650100H-4CR Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Yes; Clock Generator Clock Generator
Features / Standards RoHS RoHS
Package Type Tape and Reel Surface Mount; 4-WDFN (1x1.2) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28800ZXIT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
8 suppliers
Clock and Timing IC - 728-CY22381SXI-194T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers