"IC 50MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Timing-Safe™ Peak EMI Reduction IC, 2500-REEL Product overview: P3I623S00BG-08TR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3I623S00BG-08TR
IC CLK EMI REDUCTION FREQ 8TSSOP
IC CLK EMI REDUCTION FREQ 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | P3I623S00BG-08TR-ND | 728-P3I623S00BG-08TR | P3I623S00BG-08TR | P3I623S00BG-08TR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |