The P3I2005AG-08SR is a spread spectrum frequency modulator designed to reduce electromagnetic interference (EMI) in electronic systems. It operates at supply voltages of 3.3 V and 5 V, and supports input and output clock frequencies ranging from 10 MHz to 100 MHz. The device features four selectable frequency deviations and a frequency range selection option, allowing for flexibility in various applications. The P3I2005AG-08SR is packaged in an 8-pin SOIC format and is suitable for use in notebook and desktop PCs as well as consumer electronics. It is compliant with RoHS standards and is Pb-free, halogen-free, and BFR-free. The operating temperature range is from -40°C to +85°C, making it suitable for a wide range of environmental conditions.
Clock Generator, 100MHz, CMOS, PDSO8
General Purpose Peak EMI Reduction IC, SOIC-8 Narrow Body, 2500-REEL Product overview: P3I2005AG-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3I2005AG-08SR can be used for catalog matching and distributor lookup.
"IC 100MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 806931-P3I2005AG-08S
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 100MHz
Number of Circuits: 1
Input: Clock, Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: No/Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: P3I2005A
IC CLK GEN EMI MODULATOR 8-SOIC
IC CLK GEN EMI MODULATOR 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | P3I2005AG-08SR | 728-P3I2005AG-08SR | P3I2005AG-08SR-ND | 806931-P3I2005AG-08SR | P3I2005AG-08SR | P3I2005AG-08SR |
| Product Name | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3I2005AG-08SR | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | Clock | Clock | 1 | ||
| Package Type | SOP | Tape and Reel | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC | Surface Mount; Surface Mount |
| Features / Standards | RoHS | RoHS | Lead-Free |